The BD5238G-2C is a CMOS Voltage Detector IC designed for automotive applications, featuring a free time delay setting controlled by an external capacitor. It operates with a detection voltage range from 0.9V to 5.0V in 0.1V increments, providing flexibility for various applications. The device exhibits ultra-low current consumption of 270nA (typical) and maintains a time delay accuracy of ±50% across an operating temperature range of -40°C to 125°C. The IC is housed in a compact SSOP5 package, making it suitable for space-constrained designs. It is AEC-Q100 qualified, ensuring reliability in automotive environments. The BD5238G-2C is ideal for applications requiring precise voltage detection and delay functionality.
ROHM's BD5238G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5238G-2C |
| Product Name | Free Time Delay Setting CMOS Voltage Detector (Reset) IC |
| Output Options | Open Drain |