VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3.4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6598 |
| Product Name | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |