3V Adjustable Delay Voltage Detector
NANO ENERGY&TRADE 3.0V, ADJUSTAB
NANO ENERGY&TRADE 3.0V, ADJUSTAB
NANO ENERGY&TRADE 3.0V, ADJUSTAB
Processor Supervisor 3V 1 Active Low/Open Drain 5-Pin SSOP T/R Product overview: BD5230G-1TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5230G-1TR can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 264965 | 846-BD5230G-1TR-ND | 691-BD5230G-1TR |
| Product Name | Voltage Supervisors | Supervisors | 3V SSOP Voltage Supervisor IC |
| Number of Supplies | 1 | ||
| Features | Manual Reset | ||
| Output Options | Open Drain; Nch Open Drain Output Type | Open Drain; Active Low | |
| Type | SSOP; SSOP-5 | SC-74A, SOT-753 | Tape and Reel |
| Pins | 5 | 5 |