CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152779-BD5229G
Family Name: BD5229G
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): BD5229G-TR;
Introduction Date: July 03, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5229G | 1152779-BD5229G |
| Product Name | Voltage Detector with Adjustable Delay Time | END - OF - LIFE - BD5229G |
| Output Options | Open Drain | Open Drain; Inverting; Active Low |