ROHM Semiconductor GmbH Voltage Detector with Adjustable Delay Time BD5227FVE

Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD5227FVE is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, allowing flexibility in application. The device operates with a detection voltage of 2.7V and has a typical current consumption of 0.95µA. It is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. The BD5227FVE is ideal for circuits requiring reset functionality, particularly in microcontroller and logic circuit applications.

Datasheet Summary
Powered by GS/AI

The BD5227FVE is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, allowing flexibility in application. The device operates with a detection voltage of 2.7V and has a typical current consumption of 0.95µA. It is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. The BD5227FVE is ideal for circuits requiring reset functionality, particularly in microcontroller and logic circuit applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector with Adjustable Delay Time - BD5227FVE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Voltage Detector with Adjustable Delay Time
BD5227FVE
Voltage Detector with Adjustable Delay Time BD5227FVE
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD5227FVE
Product Name Voltage Detector with Adjustable Delay Time
Output Options Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details