ROHM Semiconductor GmbH Nano Energy™, 2.6V, Adjustable Delay Voltage Detector for Automotive BD5226G-2C

Description
ROHM's BD5226G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
Description
ROHM's BD5226G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD5226G-2C is a voltage detector IC designed for automotive applications, featuring a detection voltage of 2.6V with a tolerance of ±3% for voltages between 1.7V and 5.0V. It operates with ultra-low current consumption of 270nA, making it suitable for energy-sensitive applications. The device supports a capacitor-controlled time delay, allowing for flexibility in delay settings, with an accuracy of ±50% across a wide temperature range of -40°C to 125°C. The IC is housed in a compact SSOP5 package, which is lightweight and thin, facilitating integration into space-constrained designs. It is AEC-Q100 qualified, ensuring reliability for automotive use.

Datasheet Summary
Powered by GS/AI

The BD5226G-2C is a voltage detector IC designed for automotive applications, featuring a detection voltage of 2.6V with a tolerance of ±3% for voltages between 1.7V and 5.0V. It operates with ultra-low current consumption of 270nA, making it suitable for energy-sensitive applications. The device supports a capacitor-controlled time delay, allowing for flexibility in delay settings, with an accuracy of ±50% across a wide temperature range of -40°C to 125°C. The IC is housed in a compact SSOP5 package, which is lightweight and thin, facilitating integration into space-constrained designs. It is AEC-Q100 qualified, ensuring reliability for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Nano Energy™, 2.6V, Adjustable Delay Voltage Detector for Automotive - BD5226G-2C - ROHM Semiconductor GmbH
Willich, Germany
Nano Energy™, 2.6V, Adjustable Delay Voltage Detector for Automotive
BD5226G-2C
Nano Energy™, 2.6V, Adjustable Delay Voltage Detector for Automotive BD5226G-2C
ROHM's BD5226G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.

ROHM's BD5226G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD5226G-2C
Product Name Nano Energy™, 2.6V, Adjustable Delay Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P43000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P43000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details