CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Voltage Detector IC Adjustable Output Delay Product overview: BD5223G from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5223G can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152774-BD5223G
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5223G | 691-BD5223G | 1152774-BD5223G |
| Product Name | Voltage Detector with Adjustable Delay Time | Voltage Supervisor IC | PMIC - PMIC - Supervisors - BD5223G |
| Output Options | Open Drain | Inverting |