ROHM Semiconductor USA, LLC Automotive 2V SSOP Voltage Supervisor IC BD5220G-2CGTR

Description
Processor Supervisor 2V 1 Active Low/Open Drain 5-Pin SSOP T/R Automotive AEC-Q100 Product overview: BD5220G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5220G-2CGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Processor Supervisor 2V 1 Active Low/Open Drain 5-Pin SSOP T/R Automotive AEC-Q100 Product overview: BD5220G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5220G-2CGTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2V SSOP Voltage Supervisor IC
691-BD5220G-2CGTR
Automotive 2V SSOP Voltage Supervisor IC 691-BD5220G-2CGTR
Processor Supervisor 2V 1 Active Low/Open Drain 5-Pin SSOP T/R Automotive AEC-Q100 Product overview: BD5220G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5220G-2CGTR can be used for catalog matching and distributor lookup.

Processor Supervisor 2V 1 Active Low/Open Drain 5-Pin SSOP T/R Automotive AEC-Q100 Product overview: BD5220G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5220G-2CGTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD5220G-2CGTR - 1002743-BD5220G-2CGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5220G-2CGTR
1002743-BD5220G-2CGTR
PMIC - PMIC - Supervisors - BD5220G-2CGTR 1002743-BD5220G-2CGTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002743-BD5220G-2CGT R Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): BD5220G-2CGTRBD5220G 2CGTR; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002743-BD5220G-2CGTR
Watchdog Timer: No
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): BD5220G-2CGTRBD5220G2CGTR;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD5220G-2CGTR 1002743-BD5220G-2CGTR
Product Name Automotive 2V SSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - BD5220G-2CGTR
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161RGET - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 15000 µA
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 9210717P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details