ROHM Semiconductor USA, LLC Automotive 1.9V SSOP Voltage Supervisor IC BD5219G-2CGTR

Description
Processor Supervisor 1.9V 1 Active Low/Open Drain Automotive 5-Pin SSOP T/R Product overview: BD5219G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 1.9V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5219G-2CGTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 1.9V 1 Active Low/Open Drain Automotive 5-Pin SSOP T/R Product overview: BD5219G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 1.9V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5219G-2CGTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1.9V SSOP Voltage Supervisor IC
691-BD5219G-2CGTR
Automotive 1.9V SSOP Voltage Supervisor IC 691-BD5219G-2CGTR
Processor Supervisor 1.9V 1 Active Low/Open Drain Automotive 5-Pin SSOP T/R Product overview: BD5219G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 1.9V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5219G-2CGTR can be used for catalog matching and distributor lookup.

Processor Supervisor 1.9V 1 Active Low/Open Drain Automotive 5-Pin SSOP T/R Product overview: BD5219G-2CGTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.9V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 1.9V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5219G-2CGTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD5219G-2CGTR - 1054868-BD5219G-2CGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5219G-2CGTR
1054868-BD5219G-2CGTR
PMIC - PMIC - Supervisors - BD5219G-2CGTR 1054868-BD5219G-2CGTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054868-BD5219G-2CGT R Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): BD5219G-2CGTRBD5219G 2CGTR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054868-BD5219G-2CGTR
Watchdog Timer: No
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): BD5219G-2CGTRBD5219G2CGTR;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD5219G-2CGTR 1054868-BD5219G-2CGTR
Product Name Automotive 1.9V SSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - BD5219G-2CGTR
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
Voltage Supervisors - 1904861 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low
View Details