ROHM Semiconductor GmbH Nano Energy™, 1.8V, Adjustable Delay Voltage Detector for Automotive BD5218G-2C

Description
ROHM's BD5218G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
Description
ROHM's BD5218G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
Datasheet
Datasheet Summary
Powered by GS/AI

The ROHM BD5218G-2C is a voltage detector IC designed for automotive applications, featuring a detection voltage of 1.8V with a low current consumption of 270nA (typical). It operates within a temperature range of -40°C to 125°C and offers a time delay accuracy of ±50% when configured with an external capacitor. The device supports both N-channel open drain and CMOS output types, allowing flexibility in application design. The compact SSOP5 package measures 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained environments. This product is AEC-Q100 qualified, ensuring reliability for automotive use.

Datasheet Summary
Powered by GS/AI

The ROHM BD5218G-2C is a voltage detector IC designed for automotive applications, featuring a detection voltage of 1.8V with a low current consumption of 270nA (typical). It operates within a temperature range of -40°C to 125°C and offers a time delay accuracy of ±50% when configured with an external capacitor. The device supports both N-channel open drain and CMOS output types, allowing flexibility in application design. The compact SSOP5 package measures 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained environments. This product is AEC-Q100 qualified, ensuring reliability for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Nano Energy™, 1.8V, Adjustable Delay Voltage Detector for Automotive - BD5218G-2C - ROHM Semiconductor GmbH
Willich, Germany
Nano Energy™, 1.8V, Adjustable Delay Voltage Detector for Automotive
BD5218G-2C
Nano Energy™, 1.8V, Adjustable Delay Voltage Detector for Automotive BD5218G-2C
ROHM's BD5218G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.

ROHM's BD5218G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD5218G-2C
Product Name Nano Energy™, 1.8V, Adjustable Delay Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P52000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P52000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 4800 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details