ROHM Semiconductor USA, LLC Ldo, Fixed, 5V, 1.5A, -25 To 85Deg C; Output Type Rohm BD50HC5WEFJ-E2

Description
LDO, FIXED, 5V, 1.5A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1.5A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1.5A, -25 To 85Deg C; Output Type Rohm - 01AH6581 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1.5A, -25 To 85Deg C; Output Type Rohm
01AH6581
Ldo, Fixed, 5V, 1.5A, -25 To 85Deg C; Output Type Rohm 01AH6581
LDO, FIXED, 5V, 1.5A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 1.5A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6581
Product Name Ldo, Fixed, 5V, 1.5A, -25 To 85Deg C; Output Type Rohm
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details