BD50HC5MEFJ-M is an automotive LDO regulator capable of delivering a maximum output current of 1.5A. It features a variable output voltage range from 1.5V to 7.0V, with an output accuracy of ±1%. The device is packaged in an HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm. It includes built-in overcurrent protection, thermal shutdown, and an ON/OFF switch that allows for a shutdown current of 0OºA. The input voltage range is specified from 4.5V to 8.0V, and it operates effectively across a temperature range of -40,ÑÉ to +105,ÑÉ. This regulator is suitable for applications requiring long-life and compact design, particularly with ceramic capacitors.
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxHC5MEFJ-M is a LDO regulator with output current 1.5A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 7.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD50HC5MEFJ-M | BD50HC5MEFJ-M |
| Product Name | 1.5A 5V, Fixed Output, High-Accuracy LDO Regulator for Automotive | Automotive 1.5A Variable Output LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 1.5 amps | 1.5 amps |