ROHM Semiconductor USA, LLC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD50HC5MEFJ-LBH2

Description
1.5A 5V, FIXED OUTPUT, HIGH-ACCU
Datasheet
Description
1.5A 5V, FIXED OUTPUT, HIGH-ACCU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD50HC5MEFJ-LBH2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD50HC5MEFJ-LBH2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD50HC5MEFJ-LBH2
1.5A 5V, FIXED OUTPUT, HIGH-ACCU

1.5A 5V, FIXED OUTPUT, HIGH-ACCU

Supplier's Site
Ldo, Fixed, 5V, 1.5A, -40 To 105Deg C; Output Type Rohm - 95AC1076 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1.5A, -40 To 105Deg C; Output Type Rohm
95AC1076
Ldo, Fixed, 5V, 1.5A, -40 To 105Deg C; Output Type Rohm 95AC1076
LDO, FIXED, 5V, 1.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 1.5A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1.5A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD50HC5MEFJ-LBH2 95AC1076
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Ldo, Fixed, 5V, 1.5A, -40 To 105Deg C; Output Type Rohm
Input Voltage ? to 8 volts 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details