ROHM Semiconductor GmbH 1A 5V, Fixed Output, High-Accuracy LDO Regulator BD50HC0WEFJ

Description
BDxxHC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. it is provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
BDxxHC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. it is provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 5V, Fixed Output, High-Accuracy LDO Regulator - BD50HC0WEFJ - ROHM Semiconductor GmbH
Willich, Germany
1A 5V, Fixed Output, High-Accuracy LDO Regulator
BD50HC0WEFJ
1A 5V, Fixed Output, High-Accuracy LDO Regulator BD50HC0WEFJ
BDxxHC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. it is provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxHC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. it is provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
1A Fixed Output LDO Regulators - BD50HC0WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1A Fixed Output LDO Regulators
BD50HC0WEFJ
1A Fixed Output LDO Regulators BD50HC0WEFJ
BDxxHC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. it is providesoutput voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has packagetype: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFFswitch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destructionby over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

BDxxHC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. it is providesoutput voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has packagetype: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFFswitch (for setting the circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destructionby over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD50HC0WEFJ BD50HC0WEFJ
Product Name 1A 5V, Fixed Output, High-Accuracy LDO Regulator 1A Fixed Output LDO Regulators
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3334AR - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 7106304 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ24600RVAT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3968SLB - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details