1A 5V, FIXED OUTPUT, HIGH-ACCURA
1A 5V, FIXED OUTPUT, HIGH-ACCURA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BD50HC0MEFJ-LBH2 | BD50HC0MEFJ-LBH2 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |
| Special Features | Enable, Soft Start | |
| IOUT | 1 amps | 1 amps |
| Package Type | SOIC |