Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-HTSOP-J
IC REG LINEAR 5V 500MA 8HTSOP
IC REG LINEAR 5V 500MA 8HTSOP
LDO Voltage Regulators LDO Reg Pos 5.0V 0.5A
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD50HA5WEFJ-E2-ND | BD50HA5WEFJ-E2 | BD50HA5WEFJ-E2 | BD50HA5WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |