ROHM Semiconductor GmbH 500mA 5V, Fixed Output, High-Accuracy LDO Regulator for Industrial BD50HA5MEFJ-LB(H2)

Description
This is the product guarantees long life cycle in Industrial market. BD50HA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet
Description
This is the product guarantees long life cycle in Industrial market. BD50HA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 5V, Fixed Output, High-Accuracy LDO Regulator for Industrial - BD50HA5MEFJ-LB(H2) - ROHM Semiconductor GmbH
Willich, Germany
500mA 5V, Fixed Output, High-Accuracy LDO Regulator for Industrial
BD50HA5MEFJ-LB(H2)
500mA 5V, Fixed Output, High-Accuracy LDO Regulator for Industrial BD50HA5MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD50HA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD50HA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet
0.5A Variable Output Industrial LDO Regulator - BD50HA5MEFJ-LB(H2) - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
0.5A Variable Output Industrial LDO Regulator
BD50HA5MEFJ-LB(H2)
0.5A Variable Output Industrial LDO Regulator BD50HA5MEFJ-LB(H2)
This is the product guarantees long life cycle in Industrial market. BD50HA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

This is the product guarantees long life cycle in Industrial market.
BD50HA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD50HA5MEFJ-LB(H2) BD50HA5MEFJ-LB(H2)
Product Name 500mA 5V, Fixed Output, High-Accuracy LDO Regulator for Industrial 0.5A Variable Output Industrial LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6220TDI-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
30V 5.85V Power Management IC - 713-BQ24314DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 4.35 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details