Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
IC REG LINEAR 5V 300MA 8HTSOP
IC REG LINEAR 5V 300MA 8HTSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD50HA3WEFJ-E2-ND | BD50HA3WEFJ-E2 | BD50HA3WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | |
| Special Features | Input Overcurrent Protection | Enable |