ROHM Semiconductor USA, LLC LDO Voltage Regulators BD50HA3WEFJ-E2

Description
LDO Voltage Regulators LDO Reg Pos 5.0V 0.3A
Datasheet
Description
LDO Voltage Regulators LDO Reg Pos 5.0V 0.3A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD50HA3WEFJ-E2
LDO Voltage Regulators BD50HA3WEFJ-E2
LDO Voltage Regulators LDO Reg Pos 5.0V 0.3A

LDO Voltage Regulators LDO Reg Pos 5.0V 0.3A

Buy Now Datasheet
Ldo, Fixed, 5V, 0.3A, -25 To 85Deg C; Output Type Rohm - 01AH6579 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.3A, -25 To 85Deg C; Output Type Rohm
01AH6579
Ldo, Fixed, 5V, 0.3A, -25 To 85Deg C; Output Type Rohm 01AH6579
LDO, FIXED, 5V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD50HA3WEFJ-E2 01AH6579
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.3A, -25 To 85Deg C; Output Type Rohm
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details