ROHM Semiconductor USA, LLC LDO Voltage Regulators BD50HA3MEFJ-LBH2

Description
LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8
Datasheet
Description
LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD50HA3MEFJ-LBH2
LDO Voltage Regulators BD50HA3MEFJ-LBH2
LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8

LDO Voltage Regulators 0.3A 8-4.5 Vin LDO Industrial HTSOP-J8

Buy Now Datasheet
Ldo, Fixed, 5V, 0.3A, -40 To 105Deg C; Output Type Rohm - 95AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.3A, -40 To 105Deg C; Output Type Rohm
95AC1073
Ldo, Fixed, 5V, 0.3A, -40 To 105Deg C; Output Type Rohm 95AC1073
LDO, FIXED, 5V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 5V, 0.3A, -40 TO 105DEG C; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:8V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD50HA3MEFJ-LBH2 95AC1073
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 0.3A, -40 To 105Deg C; Output Type Rohm
Input Voltage 4.5 to 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details