IC REG LINEAR 5V 300MA 8HTSOP-J
IC REG LINEAR 5V 300MA 8HTSOP
IC REG LINEAR 5V 300MA 8HTSOP
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 687-BD50HA3MEFJ-LBH2 | BD50HA3MEFJ-LBH2 | BD50HA3MEFJ-LBH2 |
| Product Name | IC REG LINEAR 5V 300MA 8HTSOP-J | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | ||
| Life Cycle Stage | Active | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |