ROHM Semiconductor USA, LLC 5V 500MA Voltage Regulator IC BD50GA5WEFJ-E2

Description
IC REG LINEAR 5V 500MA 8HTSOP Product overview: BD50GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA5WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 500MA 8HTSOP Product overview: BD50GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA5WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 500MA Voltage Regulator IC
776-BD50GA5WEFJ-E2
5V 500MA Voltage Regulator IC 776-BD50GA5WEFJ-E2
IC REG LINEAR 5V 500MA 8HTSOP Product overview: BD50GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA5WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA 8HTSOP Product overview: BD50GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA5WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD50GA5WEFJ-E2 - 1022997-BD50GA5WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD50GA5WEFJ-E2
1022997-BD50GA5WEFJ-E2
PMIC - PMIC - Voltage Regulators - Linear - BD50GA5WEFJ-E2 1022997-BD50GA5WEFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1022997-BD50GA5WEFJ- E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-HTSOP-J Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.9V @ 500mA Operating Supply Current: 6μA to 15μA Protection Features: Over Current, Over Temperature, Soft Start Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1022997-BD50GA5WEFJ-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-HTSOP-J
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.9V @ 500mA
Operating Supply Current: 6μA to 15μA
Protection Features: Over Current, Over Temperature, Soft Start
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BD50GA5WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD50GA5WEFJ-E2
PMIC - Voltage Regulators - Linear BD50GA5WEFJ-E2
IC REG LINEAR 5V 500MA 8HTSOP

IC REG LINEAR 5V 500MA 8HTSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD50GA5WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD50GA5WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD50GA5WEFJ-E2
IC REG LINEAR 5V 500MA 8HTSOP

IC REG LINEAR 5V 500MA 8HTSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BD50GA5WEFJ-E2 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BD50GA5WEFJ-E2
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BD50GA5WEFJ-E2
IC REG LINEAR 5V 500MA 8HTSOP

IC REG LINEAR 5V 500MA 8HTSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD50GA5WEFJ-E2 1022997-BD50GA5WEFJ-E2 BD50GA5WEFJ-E2 BD50GA5WEFJ-E2 BD50GA5WEFJ-E2
Product Name 5V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD50GA5WEFJ-E2 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; 8-HTSOP-J SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 14 volts 14 volts 14 volts
Unlock Full Specs
to access all available technical data