Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HTSOP-J
IC REG LINEAR 5V 300MA 8HTSOP Product overview: BD50GA3WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA3WEFJ-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803297-BD50GA3WEFJ-E
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Maximum Input Voltage: 14V
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.9V at 300mA
Current - Quiescent (Iq): 6μA
Part Number Series: BD50
Current - Supply (Maximum): 15μA
IC REG LINEAR 5V 300MA 8HTSOP
IC REG LINEAR 5V 300MA 8HTSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD50GA3WEFJ-E2TR-ND | 776-BD50GA3WEFJ-E2 | 803297-BD50GA3WEFJ-E2 | BD50GA3WEFJ-E2 | BD50GA3WEFJ-E2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD50GA3WEFJ-E2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC Exposed Pad | SOIC | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable, Soft Start |