ROHM Semiconductor USA, LLC 5V 1.5A Voltage Regulator IC BD50GA3MEFJ-ME2

Description
IC REG LINEAR 5V 1.5A 8HTSOP Product overview: BD50GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1.5A 8HTSOP Product overview: BD50GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1.5A Voltage Regulator IC
776-BD50GA3MEFJ-ME2
5V 1.5A Voltage Regulator IC 776-BD50GA3MEFJ-ME2
IC REG LINEAR 5V 1.5A 8HTSOP Product overview: BD50GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1.5A 8HTSOP Product overview: BD50GA3MEFJ-ME2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50GA3MEFJ-ME2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BD50GA3MEFJ-ME2 - 864003-BD50GA3MEFJ-ME2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BD50GA3MEFJ-ME2
864003-BD50GA3MEFJ-ME2
PMIC - PMIC - Voltage Regulators - Linear - BD50GA3MEFJ-ME2 864003-BD50GA3MEFJ-ME2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864003-BD50GA3MEFJ-M E2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HTSOP-J Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BD50GA3 Categories: Integrated Circuits (ICs) Case / Package: 8-HTSOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: BD50GA3MEFJ-ME2DKR, BD50GA3MEFJ-ME2CT, BD50GA3MEFJ-ME2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864003-BD50GA3MEFJ-ME2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HTSOP-J
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD50GA3
Categories: Integrated Circuits (ICs)
Case / Package: 8-HTSOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD50GA3MEFJ-ME2DKR, BD50GA3MEFJ-ME2CT, BD50GA3MEFJ-ME2TR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BD50GA3MEFJ-ME2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BD50GA3MEFJ-ME2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BD50GA3MEFJ-ME2
IC REG LINEAR 5V 1.5A 8HTSOP

IC REG LINEAR 5V 1.5A 8HTSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BD50GA3MEFJ-ME2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BD50GA3MEFJ-ME2
PMIC - Voltage Regulators - Linear BD50GA3MEFJ-ME2
IC REG LINEAR 5V 1.5A 8HTSOP

IC REG LINEAR 5V 1.5A 8HTSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BD50GA3MEFJ-ME2 864003-BD50GA3MEFJ-ME2 BD50GA3MEFJ-ME2 BD50GA3MEFJ-ME2
Product Name 5V 1.5A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BD50GA3MEFJ-ME2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) Other; 8-HTSOP-J
Output Voltage 5 volts 5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V 200MA SOT23 LDO Voltage Regulator IC - 699-ADP3330ART-5-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Voltage Regulators - 1223393 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A5947KLPTR-B-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3.6 amps
VIN 40 volts
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details