2A 5V Fixed Output LDO Regulator
IC REG LINEAR 5V 2A TO263-5
IC REG LINEAR 5V 2A TO263-5
IC REG LINEAR 5V 2A TO263-5
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 265191 | 846-BD50FD0WFP2-E2CT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| IQ | 0.0500 amps | |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA |