1A 5V, FIXED OUTPUT, HIGH-ACCURA
1A 5V, FIXED OUTPUT, HIGH-ACCURA
1A 5V, FIXED OUTPUT, HIGH-ACCURA
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 846-BD50FC0WFP-E2DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) |
| Special Features | Input Overcurrent Protection |