ROHM Semiconductor GmbH 1A 5V, Fixed Output, High-Accuracy LDO Regulator BD50FC0WEFJ

Description
BD50FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
Description
BD50FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD50FC0WEFJ is a low-dropout (LDO) voltage regulator capable of handling an input voltage of up to 35V and providing a maximum output current of 1A. It features variable output voltages ranging from 3.0V to 15.0V, with a high output voltage accuracy of ±1% at 25°C. The regulator employs a PDMOS output for low saturation, ensuring efficient performance. It includes built-in over-current protection to prevent damage from output short circuits and a thermal shutdown feature to safeguard against overheating due to overload conditions. The device is available in the HTSOP-J8 package, making it suitable for various applications where space and thermal management are critical. The operating temperature range is specified from -25°C to +85°C, allowing for versatility in different environments.

Datasheet Summary
Powered by GS/AI

The BD50FC0WEFJ is a low-dropout (LDO) voltage regulator capable of handling an input voltage of up to 35V and providing a maximum output current of 1A. It features variable output voltages ranging from 3.0V to 15.0V, with a high output voltage accuracy of ±1% at 25°C. The regulator employs a PDMOS output for low saturation, ensuring efficient performance. It includes built-in over-current protection to prevent damage from output short circuits and a thermal shutdown feature to safeguard against overheating due to overload conditions. The device is available in the HTSOP-J8 package, making it suitable for various applications where space and thermal management are critical. The operating temperature range is specified from -25°C to +85°C, allowing for versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
1A 5V, Fixed Output, High-Accuracy LDO Regulator - BD50FC0WEFJ - ROHM Semiconductor GmbH
Willich, Germany
1A 5V, Fixed Output, High-Accuracy LDO Regulator
BD50FC0WEFJ
1A 5V, Fixed Output, High-Accuracy LDO Regulator BD50FC0WEFJ
BD50FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

BD50FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

Supplier's Site Datasheet
35V Voltage Resistance 1A LDO Regulator - BD50FC0WEFJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
35V Voltage Resistance 1A LDO Regulator
BD50FC0WEFJ
35V Voltage Resistance 1A LDO Regulator BD50FC0WEFJ
BD50FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

BD50FC0WEFJis low-saturation regulators. The BDxxFC0WEFJ series output voltages are Variable, 3.0V, 3.3V, 5.0V, 6.0V, 7.0V, 8.0V, 9.0V, 10.0V, 12.0V, and 15.0V and package is HTSOP-J8. This series has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BD50FC0WEFJ BD50FC0WEFJ
Product Name 1A 5V, Fixed Output, High-Accuracy LDO Regulator 35V Voltage Resistance 1A LDO Regulator
Package Type Other; HTSOP-J8 Other; HTSOP-J8
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - UDN2916B-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Battery Chargers - BQ2057TTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details