ROHM Semiconductor USA, LLC LDO Voltage Regulators BD50FC0WEFJ-E2

Description
LDO Voltage Regulators 35V Voltage 1A LDO Reg
Datasheet
Description
LDO Voltage Regulators 35V Voltage 1A LDO Reg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD50FC0WEFJ-E2
LDO Voltage Regulators BD50FC0WEFJ-E2
LDO Voltage Regulators 35V Voltage 1A LDO Reg

LDO Voltage Regulators 35V Voltage 1A LDO Reg

Buy Now Datasheet
Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm - 73AC9716 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm
73AC9716
Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm 73AC9716
LDO, FIXED, 5V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD50FC0WEFJ-E2 73AC9716
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 6 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details