ROHM Semiconductor USA, LLC LDO Voltage Regulators BD50FC0FP-E2

Description
LDO Voltage Regulators 1A 26.5-4 LDO 35V Std TO252-3
Datasheet
Description
LDO Voltage Regulators 1A 26.5-4 LDO 35V Std TO252-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BD50FC0FP-E2
LDO Voltage Regulators BD50FC0FP-E2
LDO Voltage Regulators 1A 26.5-4 LDO 35V Std TO252-3

LDO Voltage Regulators 1A 26.5-4 LDO 35V Std TO252-3

Buy Now Datasheet
Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6576 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6576
Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6576
LDO, FIXED, 5V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:6V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BD50FC0FP-E2 01AH6576
Product Name LDO Voltage Regulators Ldo, Fixed, 5V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 6 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details