IC REG LINEAR 5V 100MA 5SSOP Product overview: BD50FA1MG-MTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50FA1MG-MTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 5-SSOP
IC REG LIN 5V 100MA 5SSOP
IC REG LINEAR 5V 100MA 5SSOP
IC REG LINEAR 5V 100MA 5SSOP
LDO Voltage Regulators 0.1A AND OUTPUT VOLTAGE OF 5.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD50FA1MG-MTR | BD50FA1MG-MDKR-ND | 687-BD50FA1MG-MTR | BD50FA1MG-MTR | BD50FA1MG-MTR | BD50FA1MG-MTR |
| Product Name | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN 5V 100MA 5SSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 25 volts | 25 volts |