Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG LINEAR 5V 1A HRP-5 Product overview: BD50C0AWHFP-CTR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50C0AWHFP-CTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A HRP-5
IC REG LINEAR 5V 1A HRP-5
IC REG LINEAR 5V 1A HRP-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BD50C0AWHFP-CTR | BD50C0AWHFP-CCT-ND | BD50C0AWHFP-CTR | BD50C0AWHFP-CTR | |
| Product Name | Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - Linear | 5V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | TO-263; Other; Tape & Reel (TR) Cut Tape (CT) | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||
| Output Voltage Type | Fixed | Fixed | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 26.5 volts | 26.5 volts |