ROHM Semiconductor USA, LLC Ldo, Aec-Q100, Fixed, 5V, 1A, To-263-5; Output Type Rohm BD50C0AWFP2-CE2

Description
LDO, AEC-Q100, FIXED, 5V, 1A, TO-263-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 1A, TO-263-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 1A, To-263-5; Output Type Rohm - 58AC8504 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 1A, To-263-5; Output Type Rohm
58AC8504
Ldo, Aec-Q100, Fixed, 5V, 1A, To-263-5; Output Type Rohm 58AC8504
LDO, AEC-Q100, FIXED, 5V, 1A, TO-263-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 1A, TO-263-5; Output Type:Fixed; Input Voltage Min:4V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58AC8504
Product Name Ldo, Aec-Q100, Fixed, 5V, 1A, To-263-5; Output Type Rohm
Input Voltage 4 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details