The BD50C0AWFP2-C is a low-dropout (LDO) regulator capable of delivering an output current of 1A. It supports a wide input voltage range from 4.0V to 26.5V, depending on the output voltage configuration. The device offers fixed output voltages of 3.3V, 5.0V, 8.0V, and 9.0V, as well as a variable output option. It features high output voltage accuracy of ±1% at 25°C and operates within a temperature range of -40°C to +125°C. This regulator includes built-in over-current protection to safeguard against output short circuits and a thermal shutdown feature to prevent damage from overheating. It is designed for use with low ESR capacitors and is available in multiple package options, including TO252-3/5, HRP5, and TO263-3(F)/5. The product is AEC-Q100 qualified, making it suitable for automotive applications.
The BD50C0AWFP2-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit that protects the IC from thermal damage due to overloading.
The BD50C0AWFP2-C is low-saturation regulator. This regulator has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal Shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BD50C0AWFP2-C | BD50C0AWFP2-C |
| Product Name | 35V Voltage Resistance 1A, High-Accuracy LDO Regulator for Automotive | 35V Voltage Resistance 1A LDO Regulator |
| Package Type | TO-263; Other; TO263-5F | TO-263; Other; TO263-5F |
| Output Voltage | 5 volts | 5 volts |
| IOUT | 1 amps | 1 amps |