IC REG LINEAR 5V 1A TO252-5 Product overview: BD50C0AWFP-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD50C0AWFP-E2 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Volt Supervisor Detect 8-Pin SOP
IC REG LINEAR 5V 1A TO252-5
IC REG LINEAR 5V 1A TO252-5
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD50C0AWFP-E2 | BD50C0AWFP-E2 | BD50C0AWFP-E2 | BD50C0AWFP-E2 |
| Product Name | 5V 1A TO252 Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | |||
| Output Voltage | 5 volts | 5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | |
| VIN | 26.5 volts |