ROHM Semiconductor GmbH Standard Voltage Detectors BD49K51G

Description
ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Description
ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Voltage Detectors - BD49K51G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Voltage Detectors
BD49K51G
Standard Voltage Detectors BD49K51G
ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.

ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD49K51G
Product Name Standard Voltage Detectors
Output Options CMOS
Unlock Full Specs
to access all available technical data

Similar Products

TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers
Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details