The ROHM Voltage Detector IC, part number 01AH6564, operates within a wide temperature range of -40°C to +105°C. It features a threshold voltage of 3.6V and is designed for high accuracy with a detection voltage tolerance of ±1.0%. The device consumes ultra-low current, typically 0.9µA, making it suitable for power-sensitive applications. It is available in multiple output types, including N-channel open drain and CMOS output, and comes in compact packages such as SSOP5 and SSOP3. This voltage detector is ideal for circuits that require reset functionality, particularly in microcontroller or logic circuit applications.
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:3.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:3Pins; Delay Time:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 01AH6564 |
| Product Name | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |