ROHM Semiconductor GmbH 5.5V, CMOS Output Type, High Accuracy Voltage Detector BD49E55G

Description
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD49E55G is a high accuracy voltage detector IC from ROHM Semiconductor, designed for a detection voltage of 5.5V. It features a CMOS output type, which allows for low power consumption, typically around 0.9OºA. The device operates within a wide temperature range of -40°C to +105°C, making it suitable for various applications. The BD49E55G is part of a series that offers detection voltages from 2.3V to 6.0V in 0.1V increments, ensuring flexibility for different circuit requirements. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. This voltage detector is ideal for circuits that require reliable reset functions, particularly in microcontroller applications.

Datasheet Summary
Powered by GS/AI

The BD49E55G is a high accuracy voltage detector IC from ROHM Semiconductor, designed for a detection voltage of 5.5V. It features a CMOS output type, which allows for low power consumption, typically around 0.9OºA. The device operates within a wide temperature range of -40°C to +105°C, making it suitable for various applications. The BD49E55G is part of a series that offers detection voltages from 2.3V to 6.0V in 0.1V increments, ensuring flexibility for different circuit requirements. It is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. This voltage detector is ideal for circuits that require reliable reset functions, particularly in microcontroller applications.

Suppliers

Company
Product
Description
Supplier Links
5.5V, CMOS Output Type, High Accuracy Voltage Detector - BD49E55G - ROHM Semiconductor GmbH
Willich, Germany
5.5V, CMOS Output Type, High Accuracy Voltage Detector
BD49E55G
5.5V, CMOS Output Type, High Accuracy Voltage Detector BD49E55G
ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD49E55G
Product Name 5.5V, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P41000AG High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000AG - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 0.1200 to 1.32 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details