The BD49E52G-M is a voltage detector IC from ROHM Semiconductor, designed for automotive applications. It features a CMOS output type and provides a detection voltage of 5.2V with a high accuracy of ±1.0%. The device operates with ultra-low current consumption of 0.9OºA, making it suitable for power-sensitive applications. It has a wide operating temperature range of -40°C to +105°C and comes in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm. This product is AEC-Q100 qualified, ensuring reliability in automotive environments. Typical applications include circuits requiring reset functions for microcontrollers and logic circuits in automotive systems.
ROHM’s BD48Exxx-M and BD49Exxx-M series arehighly accurate, low current consumption VoltageDetector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available forspecific detection voltages ranging from 2.3V to 6.0V inincrements of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD49E52G-M |
| Product Name | Standard Voltage Detectors |
| Output Options | CMOS |