ROHM Semiconductor GmbH 3.2V, CMOS Output Type, High Accuracy Voltage Detector for Automotive BD49E32G-M

Description
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD49E32G-M is a high accuracy voltage detector IC designed for automotive applications, featuring a CMOS output type. It operates with a detection voltage of 3.2V and offers high accuracy with a typical detection voltage tolerance of ±1.0%. The device is characterized by ultra-low current consumption, typically at 0.9OºA, making it suitable for power-sensitive applications. It operates within a wide temperature range of -40°C to +105°C, ensuring reliability in various automotive environments. The product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD49E32G-M is AEC-Q100 qualified, indicating its suitability for automotive use. This voltage detector is ideal for circuits requiring reset functionality in microcontroller or logic circuit applications, such as car navigation systems, audio systems, and meter panels.

Datasheet Summary
Powered by GS/AI

The BD49E32G-M is a high accuracy voltage detector IC designed for automotive applications, featuring a CMOS output type. It operates with a detection voltage of 3.2V and offers high accuracy with a typical detection voltage tolerance of ±1.0%. The device is characterized by ultra-low current consumption, typically at 0.9OºA, making it suitable for power-sensitive applications. It operates within a wide temperature range of -40°C to +105°C, ensuring reliability in various automotive environments. The product is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The BD49E32G-M is AEC-Q100 qualified, indicating its suitability for automotive use. This voltage detector is ideal for circuits requiring reset functionality in microcontroller or logic circuit applications, such as car navigation systems, audio systems, and meter panels.

Suppliers

Company
Product
Description
Supplier Links
3.2V, CMOS Output Type, High Accuracy Voltage Detector for Automotive - BD49E32G-M - ROHM Semiconductor GmbH
Willich, Germany
3.2V, CMOS Output Type, High Accuracy Voltage Detector for Automotive
BD49E32G-M
3.2V, CMOS Output Type, High Accuracy Voltage Detector for Automotive BD49E32G-M
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD49E32G-M
Product Name 3.2V, CMOS Output Type, High Accuracy Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P52000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P52000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 4800 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details