ROHM Semiconductor GmbH 5.5V, CMOS Output Type, High Accuracy Voltage Detector BD4955G

Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V, CMOS Output Type, High Accuracy Voltage Detector - BD4955G - ROHM Semiconductor GmbH
Willich, Germany
5.5V, CMOS Output Type, High Accuracy Voltage Detector
BD4955G
5.5V, CMOS Output Type, High Accuracy Voltage Detector BD4955G
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD4955G
Product Name 5.5V, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P51000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P51000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details