ROHM Semiconductor GmbH Standard Voltage Detectors BD4936FVE

Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Request a Quote Datasheet
Description
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Voltage Detectors - BD4936FVE - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Standard Voltage Detectors
BD4936FVE
Standard Voltage Detectors BD4936FVE
ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

ROHM CMOS reset ICs provide low current consumption and high accuracy. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BD4936FVE - 049367-BD4936FVE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD4936FVE
049367-BD4936FVE
PMIC - PMIC - Supervisors - BD4936FVE 049367-BD4936FVE
Manufacturer: Rohm Semiconductor Win Source Part Number: 049367-BD4936FVE Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 5-VSOF Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049367-BD4936FVE
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 5-VSOF
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V Voltage Supervisor IC
691-BD4936FVE
3.6V Voltage Supervisor IC 691-BD4936FVE
IC DETECTOR VOLT 3.6V CMOS 5VSOF Product overview: BD4936FVE from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4936FVE can be used for catalog matching and distributor lookup.

IC DETECTOR VOLT 3.6V CMOS 5VSOF Product overview: BD4936FVE from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD4936FVE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BD4936FVE 049367-BD4936FVE 691-BD4936FVE
Product Name Standard Voltage Detectors PMIC - PMIC - Supervisors - BD4936FVE 3.6V Voltage Supervisor IC
Output Options CMOS Inverting; Active Low
Type VSOF5 5-VSOF Reel - TR
Pins 5
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904457 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details