ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Special Purpose - BD4911FM BD4911FM

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039612-BD4911FM Packaging: Reel - TR Applications: Converter, Power Supplies Mounting: SMD (SMT) Voltage - Input: 1.2 V to 16 V Number of Outputs: 2 Output Voltage: 5V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP-M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 039612-BD4911FM Packaging: Reel - TR Applications: Converter, Power Supplies Mounting: SMD (SMT) Voltage - Input: 1.2 V to 16 V Number of Outputs: 2 Output Voltage: 5V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP-M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - BD4911FM - 039612-BD4911FM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BD4911FM
039612-BD4911FM
PMIC - PMIC - Voltage Regulators - Special Purpose - BD4911FM 039612-BD4911FM
Manufacturer: Rohm Semiconductor Win Source Part Number: 039612-BD4911FM Packaging: Reel - TR Applications: Converter, Power Supplies Mounting: SMD (SMT) Voltage - Input: 1.2 V to 16 V Number of Outputs: 2 Output Voltage: 5V, 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-HSOP-M Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 039612-BD4911FM
Packaging: Reel - TR
Applications: Converter, Power Supplies
Mounting: SMD (SMT)
Voltage - Input: 1.2 V to 16 V
Number of Outputs: 2
Output Voltage: 5V, 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-HSOP-M
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-BD4911FM
Power Management IC 750-BD4911FM
IC CONV PWR SUPPLY WTCHDG 28HSOP Product overview: BD4911FM from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD4911FM can be used for catalog matching and distributor lookup.

IC CONV PWR SUPPLY WTCHDG 28HSOP Product overview: BD4911FM from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD4911FM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 039612-BD4911FM 750-BD4911FM
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - BD4911FM Power Management IC
Package Type Other; 28-HSOP-M Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - AAT3242ITP-TG-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Switching Regulators - 2149147P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1350 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details