Manufacturer: Rohm Semiconductor
Win Source Part Number: 913187-BD4911FM-E2
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, Power Supplies Voltage Regulator IC 2 Output 28-HSOP-M
Package: Reel - TR
Package: 28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD4911
Categories: Integrated Circuits (ICs)
Case / Package: 28-HSOP-M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CONV PWR SUP 2OUT 28HSOP Product overview: BD4911FM-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BD4911FM-E2 can be used for catalog matching and distributor lookup.
IC REG CONV PWR SUP 2OUT 28HSOP
Linear Voltage Regulators POWER SUPPLY 28PIN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 913187-BD4911FM-E2 | 750-BD4911FM-E2 | BD4911FM-E2 | BD4911FM-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - BD4911FM-E2 | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Linear Voltage Regulators |
| Package Type | Other; 28-HSOP-M | Other; Tape & Reel (TR) |