ROHM Semiconductor USA, LLC Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm BD48L28G-TL

Description
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6534 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6534
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6534
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 01AH6534
Product Name Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details