The BD48K56G is a voltage detector IC from ROHM Semiconductor, part of the BD48xxx series, which features an N-channel open drain output. It is designed for high accuracy with a detection voltage range of 2.3V to 6.0V in 0.1V increments, achieving a typical accuracy of ±1.0%. The device operates with ultra-low current consumption of approximately 0.9OºA and is suitable for a wide operating temperature range from -40°C to +105°C. The BD48K56G is available in compact packages, including SSOP5 and SSOP3, making it suitable for applications requiring space-efficient designs. This product is ideal for circuits utilizing microcontrollers or logic circuits that necessitate a reset function.
ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD48K56G |
| Product Name | Standard Voltage Detectors |
| Output Options | Open Drain |