The BD48K30G is a voltage detector IC from ROHM Semiconductor, part of the BD48xxx series, designed for high accuracy and low current consumption. It features a detection voltage of 3.0V with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of 0.9OºA and is suitable for a wide operating temperature range of -40°C to +105°C. The BD48K30G is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it ideal for space-constrained applications. This voltage detector is particularly useful in circuits that require a reset, such as those involving microcontrollers or logic circuits.
ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD48K30G |
| Product Name | Standard Voltage Detectors |
| Output Options | Open Drain |