The BD48E59G-M is a high accuracy voltage detector IC designed for automotive applications, featuring a detection voltage of 5.9V with a tolerance of ±1.0%. It operates with ultra-low current consumption of approximately 0.9OºA, making it suitable for energy-sensitive designs. The device is housed in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is compatible with SOT-23-5 standards. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and supports a wide operating temperature range from -40°C to +105°C. The BD48E59G-M is ideal for circuits requiring reset functions in microcontroller applications, such as car navigation systems and audio equipment.
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | BD48E59G-M |
| Product Name | 5.9V, High Accuracy Voltage Detector for Automotive |
| Voltage Type | ACVoltage |