The Voltage Detector, AEC-Q100, 5.4V, SSOP-5 (part number BD48E54G-M) is a highly accurate and low current consumption device designed for automotive applications. It features a detection voltage of 5.4V with a high accuracy of ±1.0%. The device operates with an ultra-low current consumption of 0.9OºA and is suitable for a wide operating temperature range from -40°C to +105°C. This product is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it ideal for space-constrained designs. It offers two output types: N-channel open drain and CMOS output, allowing flexibility in circuit design. The BD48E54G-M is specifically designed for use in circuits that require a reset function, such as those found in car navigation systems, audio systems, and meter panels.
VOLTAGE DETECTOR, AEC-Q100, 5.4V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:-; Supply Voltage Max:-; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 84Y9724 |
| Product Name | Voltage Detector, Aec-Q100, 5.4V, Ssop-5; Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |