The BD48E51G is a voltage detector integrated circuit from ROHM Semiconductor, part of the BD48xxx series. It features an N-channel open drain output and is designed for high accuracy voltage detection with a typical detection voltage range of 2.3V to 6.0V in 0.1V increments. The device offers a high accuracy of ±1.0% and operates with ultra-low current consumption of approximately 0.9OºA. It is suitable for applications requiring reset functions in microcontroller or logic circuits. The operating temperature range is from -40°C to +105°C, and the product is available in compact SSOP5 and SSOP3 packages, making it suitable for space-constrained designs.
ROHM’s BD48xxx and BD49xxx series are highlyaccurate, low-current Voltage Detector IC series. Thefamily includes BD48xxx devices with N-channel opendrain output and BD49xxx devices with CMOS output.
The devices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD48E51G |
| Product Name | Standard Voltage Detectors |
| Output Options | Open Drain |