ROHM Semiconductor GmbH 3.8V, High Accuracy Voltage Detector for Automotive BD48E38G-M

Description
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD48E38G-M is a high accuracy voltage detector IC designed for automotive applications, featuring a detection voltage of 3.8V with a tolerance of ±1.0%. It operates with ultra-low current consumption of approximately 0.9OºA, making it suitable for power-sensitive designs. The device is housed in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and supports a wide operating temperature range from -40°C to +105°C. The BD48E38G-M is ideal for circuits requiring reset functions in microcontroller or logic circuit applications, such as car navigation systems, audio systems, and meter panels.

Datasheet Summary
Powered by GS/AI

The BD48E38G-M is a high accuracy voltage detector IC designed for automotive applications, featuring a detection voltage of 3.8V with a tolerance of ±1.0%. It operates with ultra-low current consumption of approximately 0.9OºA, making it suitable for power-sensitive designs. The device is housed in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and supports a wide operating temperature range from -40°C to +105°C. The BD48E38G-M is ideal for circuits requiring reset functions in microcontroller or logic circuit applications, such as car navigation systems, audio systems, and meter panels.

Suppliers

Company
Product
Description
Supplier Links
3.8V, High Accuracy Voltage Detector for Automotive - BD48E38G-M - ROHM Semiconductor GmbH
Willich, Germany
3.8V, High Accuracy Voltage Detector for Automotive
BD48E38G-M
3.8V, High Accuracy Voltage Detector for Automotive BD48E38G-M
ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM’s BD48Exxx-M and BD49Exxx-M series are highly accurate, low current consumption Voltage Detector IC series. The line up includes BD48xxxdevices with N-channel open drain output and BD49xxxdevices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD48E38G-M
Product Name 3.8V, High Accuracy Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Indicators - ES5967-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P41000AG High Voltage Transducer / Transmitter | Calibrated and Switchable - P41000AG - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 0.1200 to 1.32 volts
Power Requirements DC Powered; AC Powered
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details